Capital Lighting, Inc. 4031MREB Exterior -Post/Pier Head 443613

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 11.22 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209403109 Category: Outdoor Pole/Post Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 11.22 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209403109 Category: Outdoor Pole/Post Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4031MREB Exterior -Post/Pier Head - 443613 - Capital Lighting, Inc.
Columbus, OH, USA
4031MREB Exterior -Post/Pier Head
443613
4031MREB Exterior -Post/Pier Head 443613
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 11.22 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209403109 Category: Outdoor Pole/Post Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Empire Bronze
Weight: 11.22
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209403109
Category: Outdoor Pole/Post Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443613
Product Name 4031MREB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details