Capital Lighting, Inc. 4032MREB Exterior -Wall Mount 443611

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 4.51 Product Name: One Light Outdoor Wall Lantern UPC: 783209403208 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 4.51 Product Name: One Light Outdoor Wall Lantern UPC: 783209403208 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4032MREB Exterior -Wall Mount - 443611 - Capital Lighting, Inc.
Columbus, OH, USA
4032MREB Exterior -Wall Mount
443611
4032MREB Exterior -Wall Mount 443611
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 4.51 Product Name: One Light Outdoor Wall Lantern UPC: 783209403208 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Empire Bronze
Weight: 4.51
Product Name: One Light Outdoor Wall Lantern
UPC: 783209403208
Category: Outdoor Wall Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443611
Product Name 4032MREB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details