Capital Lighting, Inc. 3029CDBZ Exterior -Hanging 443488

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 7.59 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209302907 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 7.59 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209302907 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3029CDBZ Exterior -Hanging - 443488 - Capital Lighting, Inc.
Columbus, OH, USA
3029CDBZ Exterior -Hanging
443488
3029CDBZ Exterior -Hanging 443488
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 7.59 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209302907 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 7.59
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209302907
Category: Outdoor Hanging Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443488
Product Name 3029CDBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details