Capital Lighting, Inc. 3021CDBZ Exterior -Post/Pier Head 443484

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 5.72 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209302105 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 5.72 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209302105 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3021CDBZ Exterior -Post/Pier Head - 443484 - Capital Lighting, Inc.
Columbus, OH, USA
3021CDBZ Exterior -Post/Pier Head
443484
3021CDBZ Exterior -Post/Pier Head 443484
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 5.72 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209302105 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 5.72
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209302105
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443484
Product Name 3021CDBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details