Capital Lighting, Inc. 3026CDBZ Exterior -Wall Mount 443482

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2.43 Product Name: One Light Outdoor Wall Lantern UPC: 783209302600 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2.43 Product Name: One Light Outdoor Wall Lantern UPC: 783209302600 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3026CDBZ Exterior -Wall Mount - 443482 - Capital Lighting, Inc.
Columbus, OH, USA
3026CDBZ Exterior -Wall Mount
443482
3026CDBZ Exterior -Wall Mount 443482
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2.43 Product Name: One Light Outdoor Wall Lantern UPC: 783209302600 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 2.43
Product Name: One Light Outdoor Wall Lantern
UPC: 783209302600
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443482
Product Name 3026CDBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details