Capital Lighting, Inc. 3024CDBZ Exterior -Wall Mount 443481

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.25 Product Name: Three Light Outdoor Wall Lantern UPC: 783209302402 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.25 Product Name: Three Light Outdoor Wall Lantern UPC: 783209302402 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3024CDBZ Exterior -Wall Mount - 443481 - Capital Lighting, Inc.
Columbus, OH, USA
3024CDBZ Exterior -Wall Mount
443481
3024CDBZ Exterior -Wall Mount 443481
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.25 Product Name: Three Light Outdoor Wall Lantern UPC: 783209302402 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 8.25
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209302402
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443481
Product Name 3024CDBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details