Capital Lighting, Inc. 12425FLHB Mid. Chandeliers-Glass Up 443448

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Brass Weight: 20.88 Product Name: Five Light Chandelier UPC: 783209049734 Category: Single-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Brass Weight: 20.88 Product Name: Five Light Chandelier UPC: 783209049734 Category: Single-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12425FLHB Mid. Chandeliers-Glass Up - 443448 - Capital Lighting, Inc.
Columbus, OH, USA
12425FLHB Mid. Chandeliers-Glass Up
443448
12425FLHB Mid. Chandeliers-Glass Up 443448
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Brass Weight: 20.88 Product Name: Five Light Chandelier UPC: 783209049734 Category: Single-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Heirloom Brass
Weight: 20.88
Product Name: Five Light Chandelier
UPC: 783209049734
Category: Single-Tier Chandelier
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443448
Product Name 12425FLHB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details