Capital Lighting, Inc. 13513WSOI Bathroom Fixtures-Three Lights 443435

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.61 Product Name: Three Light Bath Vanity UPC: 783209051874 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.61 Product Name: Three Light Bath Vanity UPC: 783209051874 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13513WSOI Bathroom Fixtures-Three Lights - 443435 - Capital Lighting, Inc.
Columbus, OH, USA
13513WSOI Bathroom Fixtures-Three Lights
443435
13513WSOI Bathroom Fixtures-Three Lights 443435
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.61 Product Name: Three Light Bath Vanity UPC: 783209051874 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 10.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.61
Product Name: Three Light Bath Vanity
UPC: 783209051874
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443435
Product Name 13513WSOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details