Capital Lighting, Inc. 85832FTTW Flush Mounts-Bowl Style 443047

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Textured White Weight: 3.96 Product Name: Three Light Flush Mount UPC: 783209048799 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Textured White Weight: 3.96 Product Name: Three Light Flush Mount UPC: 783209048799 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85832FTTW Flush Mounts-Bowl Style - 443047 - Capital Lighting, Inc.
Columbus, OH, USA
85832FTTW Flush Mounts-Bowl Style
443047
85832FTTW Flush Mounts-Bowl Style 443047
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Textured White Weight: 3.96 Product Name: Three Light Flush Mount UPC: 783209048799 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Textured White
Weight: 3.96
Product Name: Three Light Flush Mount
UPC: 783209048799
Category: Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443047
Product Name 85832FTTW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details