Capital Lighting, Inc. 85841MROI Flush Mounts-Bowl Style 443046

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209025578 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209025578 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85841MROI Flush Mounts-Bowl Style - 443046 - Capital Lighting, Inc.
Columbus, OH, USA
85841MROI Flush Mounts-Bowl Style
443046
85841MROI Flush Mounts-Bowl Style 443046
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209025578 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 2.65
Product Name: Two Light Flush Mount
UPC: 783209025578
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443046
Product Name 85841MROI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details