Capital Lighting, Inc. 85842MRSN Flush Mounts-Bowl Style 443043

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 3.97 Product Name: Three Light Flush Mount UPC: 783209048737 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 3.97 Product Name: Three Light Flush Mount UPC: 783209048737 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85842MRSN Flush Mounts-Bowl Style - 443043 - Capital Lighting, Inc.
Columbus, OH, USA
85842MRSN Flush Mounts-Bowl Style
443043
85842MRSN Flush Mounts-Bowl Style 443043
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 3.97 Product Name: Three Light Flush Mount UPC: 783209048737 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 3.97
Product Name: Three Light Flush Mount
UPC: 783209048737
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443043
Product Name 85842MRSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details