Capital Lighting, Inc. 92008WT Exterior -Spot Lights 443012

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 150 Finish: White Weight: 2 Product Name: Two Light Outdoor Wall Mount UPC: 783209012721 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 150 Finish: White Weight: 2 Product Name: Two Light Outdoor Wall Mount UPC: 783209012721 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92008WT Exterior -Spot Lights - 443012 - Capital Lighting, Inc.
Columbus, OH, USA
92008WT Exterior -Spot Lights
443012
92008WT Exterior -Spot Lights 443012
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 150 Finish: White Weight: 2 Product Name: Two Light Outdoor Wall Mount UPC: 783209012721 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 10.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 150
Finish: White
Weight: 2
Product Name: Two Light Outdoor Wall Mount
UPC: 783209012721
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443012
Product Name 92008WT Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details