Capital Lighting, Inc. 92007BK Exterior -Spot Lights 443010

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 150 Finish: Black Weight: 1.2 Product Name: One Light Outdoor Wall Mount UPC: 783209012691 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 150 Finish: Black Weight: 1.2 Product Name: One Light Outdoor Wall Mount UPC: 783209012691 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92007BK Exterior -Spot Lights - 443010 - Capital Lighting, Inc.
Columbus, OH, USA
92007BK Exterior -Spot Lights
443010
92007BK Exterior -Spot Lights 443010
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 150 Finish: Black Weight: 1.2 Product Name: One Light Outdoor Wall Mount UPC: 783209012691 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 150
Finish: Black
Weight: 1.2
Product Name: One Light Outdoor Wall Mount
UPC: 783209012691
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443010
Product Name 92007BK Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details