Capital Lighting, Inc. 3711-17 CB Flush Mounts-Bowl Style 442966

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: 17 Flush Mount Category: Flush Mount Glass: Tea Stone Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: 17 Flush Mount Category: Flush Mount Glass: Tea Stone Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3711-17 CB Flush Mounts-Bowl Style - 442966 - Capital Lighting, Inc.
Columbus, OH, USA
3711-17 CB Flush Mounts-Bowl Style
442966
3711-17 CB Flush Mounts-Bowl Style 442966
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: 17 Flush Mount Category: Flush Mount Glass: Tea Stone Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Champagne Bronze
Product Name: 17 Flush Mount
Category: Flush Mount
Glass: Tea Stone
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442966
Product Name 3711-17 CB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details