Capital Lighting, Inc. 3711-BA2 CB Bathroom Fixtures-Two Lights 442965

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Champagne Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Champagne Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3711-BA2 CB Bathroom Fixtures-Two Lights - 442965 - Capital Lighting, Inc.
Columbus, OH, USA
3711-BA2 CB Bathroom Fixtures-Two Lights
442965
3711-BA2 CB Bathroom Fixtures-Two Lights 442965
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Champagne Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Champagne Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Tea Stone
Safety Listing: Damp
Canopy: 8``Wx4.5``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442965
Product Name 3711-BA2 CB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
RS Components, Ltd.
Specs
Lamp Type LED
View Details