Capital Lighting, Inc. 3711-SF CB Semi-Flush Mts.-Bowl Style 442935

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3711-SF CB Semi-Flush Mts.-Bowl Style - 442935 - Capital Lighting, Inc.
Columbus, OH, USA
3711-SF CB Semi-Flush Mts.-Bowl Style
442935
3711-SF CB Semi-Flush Mts.-Bowl Style 442935
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Champagne Bronze
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Tea Stone
Safety Listing: Dry
Canopy: 6.5``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442935
Product Name 3711-SF CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details