Capital Lighting, Inc. 3711-D5 CB Mid. Chandeliers-Glass Down 442933

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Champagne Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Champagne Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3711-D5 CB Mid. Chandeliers-Glass Down - 442933 - Capital Lighting, Inc.
Columbus, OH, USA
3711-D5 CB Mid. Chandeliers-Glass Down
442933
3711-D5 CB Mid. Chandeliers-Glass Down 442933
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Champagne Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Champagne Bronze
Product Name: Five Light Nook Chandelier
Category: Chandelier
Glass: Tea Stone
Safety Listing: Dry
Canopy: 6.5``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442933
Product Name 3711-D5 CB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details