Capital Lighting, Inc. 3711-M1L CB Mini Pendants-Chain 442930

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 2` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 2` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3711-M1L CB Mini Pendants-Chain - 442930 - Capital Lighting, Inc.
Columbus, OH, USA
3711-M1L CB Mini Pendants-Chain
442930
3711-M1L CB Mini Pendants-Chain 442930
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Tea Stone Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 2` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 47.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Champagne Bronze
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Tea Stone
Safety Listing: Dry
Canopy: 6.5``Dx1.5``E
Chain: 2`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442930
Product Name 3711-M1L CB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details