Capital Lighting, Inc. 9559MRT Lamps-Table Lamps 442906

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Merlot Weight: 16.5 Product Name: Two Light Table Lamp UPC: 014817324747 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Merlot Weight: 16.5 Product Name: Two Light Table Lamp UPC: 014817324747 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9559MRT Lamps-Table Lamps - 442906 - Capital Lighting, Inc.
Columbus, OH, USA
9559MRT Lamps-Table Lamps
442906
9559MRT Lamps-Table Lamps 442906
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Merlot Weight: 16.5 Product Name: Two Light Table Lamp UPC: 014817324747 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 35.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Merlot
Weight: 16.5
Product Name: Two Light Table Lamp
UPC: 014817324747
Category: Lamps
Glass: Beige Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442906
Product Name 9559MRT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details