Capital Lighting, Inc. F2304/6MBZ Island/Pool Table-4 Light + 442708

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Weight: 10.4 Product Name: Six Light Single Tier Chandelier UPC: 014817331776 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 10.75``x4.5``Oval Chain: 120`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Weight: 10.4 Product Name: Six Light Single Tier Chandelier UPC: 014817331776 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 10.75``x4.5``Oval Chain: 120`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2304/6MBZ Island/Pool Table-4 Light + - 442708 - Capital Lighting, Inc.
Columbus, OH, USA
F2304/6MBZ Island/Pool Table-4 Light +
442708
F2304/6MBZ Island/Pool Table-4 Light + 442708
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Weight: 10.4 Product Name: Six Light Single Tier Chandelier UPC: 014817331776 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 10.75``x4.5``Oval Chain: 120`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mocha Bronze
Weight: 10.4
Product Name: Six Light Single Tier Chandelier
UPC: 014817331776
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL
Canopy: 10.75``x4.5``Oval
Chain: 120``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442708
Product Name F2304/6MBZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details