Capital Lighting, Inc. 26975 Lamps-Table Lamps 442613

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 23 Product Name: One Light Table Lamp UPC: 792977269756 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 23 Product Name: One Light Table Lamp UPC: 792977269756 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26975 Lamps-Table Lamps - 442613 - Capital Lighting, Inc.
Columbus, OH, USA
26975 Lamps-Table Lamps
442613
26975 Lamps-Table Lamps 442613
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 23 Product Name: One Light Table Lamp UPC: 792977269756 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Length 33.00
Bulb
Qty: 1
Wattage: 150
Finish: Golden Bronze
Weight: 23
Product Name: One Light Table Lamp
UPC: 792977269756
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442613
Product Name 26975 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details