Capital Lighting, Inc. OL6004WAL Exterior -Wall Mount 442496

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Weight: 22.9 Product Name: Four Light Wall Lantern UPC: 014817331981 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Weight: 22.9 Product Name: Four Light Wall Lantern UPC: 014817331981 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL6004WAL Exterior -Wall Mount - 442496 - Capital Lighting, Inc.
Columbus, OH, USA
OL6004WAL Exterior -Wall Mount
442496
OL6004WAL Exterior -Wall Mount 442496
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Weight: 22.9 Product Name: Four Light Wall Lantern UPC: 014817331981 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Extension: 12
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Walnut
Weight: 22.9
Product Name: Four Light Wall Lantern
UPC: 014817331981
Category: Outdoor
Glass: Gold Luster Tinted
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442496
Product Name OL6004WAL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details