Capital Lighting, Inc. OL6002WAL Exterior -Wall Mount 442494

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.75 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 11.8 Product Name: Three Light Wall Lantern UPC: 014817331974 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.75 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 11.8 Product Name: Three Light Wall Lantern UPC: 014817331974 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL6002WAL Exterior -Wall Mount - 442494 - Capital Lighting, Inc.
Columbus, OH, USA
OL6002WAL Exterior -Wall Mount
442494
OL6002WAL Exterior -Wall Mount 442494
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.75 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 11.8 Product Name: Three Light Wall Lantern UPC: 014817331974 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.75
Extension: 9.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut
Weight: 11.8
Product Name: Three Light Wall Lantern
UPC: 014817331974
Category: Outdoor
Glass: Gold Luster Tinted
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442494
Product Name OL6002WAL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details