Capital Lighting, Inc. OL6007WAL Exterior -Post/Pier Head 442493

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 7.7 Product Name: Three Light Post UPC: 014817331998 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 7.7 Product Name: Three Light Post UPC: 014817331998 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL6007WAL Exterior -Post/Pier Head - 442493 - Capital Lighting, Inc.
Columbus, OH, USA
OL6007WAL Exterior -Post/Pier Head
442493
OL6007WAL Exterior -Post/Pier Head 442493
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 7.7 Product Name: Three Light Post UPC: 014817331998 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut
Weight: 7.7
Product Name: Three Light Post
UPC: 014817331998
Category: Outdoor
Glass: Gold Luster Tinted
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442493
Product Name OL6007WAL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details