Capital Lighting, Inc. OL6012WAL Exterior -Hanging 442492

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Weight: 7.4 Product Name: Four Light Pendant UPC: 014817332025 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Weight: 7.4 Product Name: Four Light Pendant UPC: 014817332025 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
OL6012WAL Exterior -Hanging - 442492 - Capital Lighting, Inc.
Columbus, OH, USA
OL6012WAL Exterior -Hanging
442492
OL6012WAL Exterior -Hanging 442492
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Weight: 7.4 Product Name: Four Light Pendant UPC: 014817332025 Category: Outdoor Glass: Gold Luster Tinted Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Walnut
Weight: 7.4
Product Name: Four Light Pendant
UPC: 014817332025
Category: Outdoor
Glass: Gold Luster Tinted
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6.5``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442492
Product Name OL6012WAL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details