Capital Lighting, Inc. WB1349AF Sconces-Single Glass 442431

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 5.9 Product Name: One Light Sconce UPC: 014817331271 Category: Wall Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 5.9 Product Name: One Light Sconce UPC: 014817331271 Category: Wall Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
WB1349AF Sconces-Single Glass - 442431 - Capital Lighting, Inc.
Columbus, OH, USA
WB1349AF Sconces-Single Glass
442431
WB1349AF Sconces-Single Glass 442431
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 5.9 Product Name: One Light Sconce UPC: 014817331271 Category: Wall Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Forged Iron
Weight: 5.9
Product Name: One Light Sconce
UPC: 014817331271
Category: Wall
Glass: Antique Excavation
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442431
Product Name WB1349AF Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details