Capital Lighting, Inc. FM276AF Flush Mounts-Bowl Style 442304

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.63 Bulb Type: Medium Qty: 3 Wattage: 6 Finish: Antique Forged Iron Weight: 10.4 Product Name: Three Light Indoor Flush Mount UPC: 014817331295 Category: Flush Mount Fixtures Glass: Antique Excavation Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.63 Bulb Type: Medium Qty: 3 Wattage: 6 Finish: Antique Forged Iron Weight: 10.4 Product Name: Three Light Indoor Flush Mount UPC: 014817331295 Category: Flush Mount Fixtures Glass: Antique Excavation Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
FM276AF Flush Mounts-Bowl Style - 442304 - Capital Lighting, Inc.
Columbus, OH, USA
FM276AF Flush Mounts-Bowl Style
442304
FM276AF Flush Mounts-Bowl Style 442304
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.63 Bulb Type: Medium Qty: 3 Wattage: 6 Finish: Antique Forged Iron Weight: 10.4 Product Name: Three Light Indoor Flush Mount UPC: 014817331295 Category: Flush Mount Fixtures Glass: Antique Excavation Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.63
Bulb
Type: Medium
Qty: 3
Wattage: 6
Finish: Antique Forged Iron
Weight: 10.4
Product Name: Three Light Indoor Flush Mount
UPC: 014817331295
Category: Flush Mount Fixtures
Glass: Antique Excavation
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442304
Product Name FM276AF Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details