Capital Lighting, Inc. DK1508IS Mini Pendants-Rod 442197

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 6 Product Name: One Light Pendant UPC: 611728130032 Category: Mini Pendant Glass: White Frosted Cirrus Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 6 Product Name: One Light Pendant UPC: 611728130032 Category: Mini Pendant Glass: White Frosted Cirrus Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DK1508IS Mini Pendants-Rod - 442197 - Capital Lighting, Inc.
Columbus, OH, USA
DK1508IS Mini Pendants-Rod
442197
DK1508IS Mini Pendants-Rod 442197
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 6 Product Name: One Light Pendant UPC: 611728130032 Category: Mini Pendant Glass: White Frosted Cirrus Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 56.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Silver
Weight: 6
Product Name: One Light Pendant
UPC: 611728130032
Category: Mini Pendant
Glass: White Frosted Cirrus
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442197
Product Name DK1508IS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details