Capital Lighting, Inc. DK1508TM Mini Pendants-Rod 442194

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Teco Marrone Weight: 6 Product Name: One Light Pendant UPC: 611728130124 Category: Mini Pendant Glass: Cream Frosted Cirrus Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Teco Marrone Weight: 6 Product Name: One Light Pendant UPC: 611728130124 Category: Mini Pendant Glass: Cream Frosted Cirrus Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DK1508TM Mini Pendants-Rod - 442194 - Capital Lighting, Inc.
Columbus, OH, USA
DK1508TM Mini Pendants-Rod
442194
DK1508TM Mini Pendants-Rod 442194
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Teco Marrone Weight: 6 Product Name: One Light Pendant UPC: 611728130124 Category: Mini Pendant Glass: Cream Frosted Cirrus Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 56.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Teco Marrone
Weight: 6
Product Name: One Light Pendant
UPC: 611728130124
Category: Mini Pendant
Glass: Cream Frosted Cirrus
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442194
Product Name DK1508TM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details