Capital Lighting, Inc. DK5103IS Mid. Chandeliers-Glass Down 442171

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 15 Product Name: Three Light Chandelier UPC: 611728129968 Category: Chandelier Glass: White Frosted Cirrus Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 15 Product Name: Three Light Chandelier UPC: 611728129968 Category: Chandelier Glass: White Frosted Cirrus Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DK5103IS Mid. Chandeliers-Glass Down - 442171 - Capital Lighting, Inc.
Columbus, OH, USA
DK5103IS Mid. Chandeliers-Glass Down
442171
DK5103IS Mid. Chandeliers-Glass Down 442171
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 15 Product Name: Three Light Chandelier UPC: 611728129968 Category: Chandelier Glass: White Frosted Cirrus Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Imperial Silver
Weight: 15
Product Name: Three Light Chandelier
UPC: 611728129968
Category: Chandelier
Glass: White Frosted Cirrus
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442171
Product Name DK5103IS Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details