Capital Lighting, Inc. DK5103TM Mid. Chandeliers-Glass Down 442170

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Teco Marrone Weight: 15 Product Name: Three Light Chandelier UPC: 611728130056 Category: Chandelier Glass: Cream Frosted Cirrus Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Teco Marrone Weight: 15 Product Name: Three Light Chandelier UPC: 611728130056 Category: Chandelier Glass: Cream Frosted Cirrus Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DK5103TM Mid. Chandeliers-Glass Down - 442170 - Capital Lighting, Inc.
Columbus, OH, USA
DK5103TM Mid. Chandeliers-Glass Down
442170
DK5103TM Mid. Chandeliers-Glass Down 442170
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Teco Marrone Weight: 15 Product Name: Three Light Chandelier UPC: 611728130056 Category: Chandelier Glass: Cream Frosted Cirrus Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Teco Marrone
Weight: 15
Product Name: Three Light Chandelier
UPC: 611728130056
Category: Chandelier
Glass: Cream Frosted Cirrus
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442170
Product Name DK5103TM Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details