Capital Lighting, Inc. DW1506C Mini Pendants-Rod 442148

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: One Light Pendant UPC: 611728130438 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: One Light Pendant UPC: 611728130438 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DW1506C Mini Pendants-Rod - 442148 - Capital Lighting, Inc.
Columbus, OH, USA
DW1506C Mini Pendants-Rod
442148
DW1506C Mini Pendants-Rod 442148
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: One Light Pendant UPC: 611728130438 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 5
Product Name: One Light Pendant
UPC: 611728130438
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442148
Product Name DW1506C Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details