Capital Lighting, Inc. HS8604C Bathroom Fixtures-Four Lights 442129

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 11 Product Name: Four Light Bath Fixture UPC: 611728131046 Category: Bath Glass: Etched White Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 11 Product Name: Four Light Bath Fixture UPC: 611728131046 Category: Bath Glass: Etched White Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HS8604C Bathroom Fixtures-Four Lights - 442129 - Capital Lighting, Inc.
Columbus, OH, USA
HS8604C Bathroom Fixtures-Four Lights
442129
HS8604C Bathroom Fixtures-Four Lights 442129
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 11 Product Name: Four Light Bath Fixture UPC: 611728131046 Category: Bath Glass: Etched White Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 11
Product Name: Four Light Bath Fixture
UPC: 611728131046
Category: Bath
Glass: Etched White
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442129
Product Name HS8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details