Capital Lighting, Inc. HS8603C Bathroom Fixtures-Three Lights 442108

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728131039 Category: Bath Glass: Etched White Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728131039 Category: Bath Glass: Etched White Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HS8603C Bathroom Fixtures-Three Lights - 442108 - Capital Lighting, Inc.
Columbus, OH, USA
HS8603C Bathroom Fixtures-Three Lights
442108
HS8603C Bathroom Fixtures-Three Lights 442108
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728131039 Category: Bath Glass: Etched White Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 611728131039
Category: Bath
Glass: Etched White
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442108
Product Name HS8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details