Capital Lighting, Inc. HS8601C Sconces-Single Glass 442102

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728131015 Category: Bath Glass: Etched White Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728131015 Category: Bath Glass: Etched White Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HS8601C Sconces-Single Glass - 442102 - Capital Lighting, Inc.
Columbus, OH, USA
HS8601C Sconces-Single Glass
442102
HS8601C Sconces-Single Glass 442102
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728131015 Category: Bath Glass: Etched White Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 3
Product Name: One LightBath Fixture
UPC: 611728131015
Category: Bath
Glass: Etched White
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442102
Product Name HS8601C Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details