Capital Lighting, Inc. MY2824ML Pendants-Bowl Style 442096

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Malaga Weight: 50 Product Name: Four Light Pendant UPC: 611728131329 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Malaga Weight: 50 Product Name: Four Light Pendant UPC: 611728131329 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MY2824ML Pendants-Bowl Style - 442096 - Capital Lighting, Inc.
Columbus, OH, USA
MY2824ML Pendants-Bowl Style
442096
MY2824ML Pendants-Bowl Style 442096
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Malaga Weight: 50 Product Name: Four Light Pendant UPC: 611728131329 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Malaga
Weight: 50
Product Name: Four Light Pendant
UPC: 611728131329
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442096
Product Name MY2824ML Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details