Capital Lighting, Inc. MY5005ML Mid. Chandeliers-Glass Up 442093

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Malaga Weight: 35 Product Name: Five Light Chandelier UPC: 611728131305 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Malaga Weight: 35 Product Name: Five Light Chandelier UPC: 611728131305 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MY5005ML Mid. Chandeliers-Glass Up - 442093 - Capital Lighting, Inc.
Columbus, OH, USA
MY5005ML Mid. Chandeliers-Glass Up
442093
MY5005ML Mid. Chandeliers-Glass Up 442093
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Malaga Weight: 35 Product Name: Five Light Chandelier UPC: 611728131305 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Malaga
Weight: 35
Product Name: Five Light Chandelier
UPC: 611728131305
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442093
Product Name MY5005ML Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details