Capital Lighting, Inc. QI8601C Sconces-Single Glass 442073

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 4.5 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728130506 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 4.5 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728130506 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QI8601C Sconces-Single Glass - 442073 - Capital Lighting, Inc.
Columbus, OH, USA
QI8601C Sconces-Single Glass
442073
QI8601C Sconces-Single Glass 442073
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 4.5 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728130506 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Extension: 4.5
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 3
Product Name: One LightBath Fixture
UPC: 611728130506
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442073
Product Name QI8601C Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details