Capital Lighting, Inc. TFAR8412BEFL Exterior -Wall Mount 442068

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728133828 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728133828 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAR8412BEFL Exterior -Wall Mount - 442068 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR8412BEFL Exterior -Wall Mount
442068
TFAR8412BEFL Exterior -Wall Mount 442068
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728133828 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 14
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bergamo
Weight: 21
Product Name: One Light Outdoor Wall
UPC: 611728133828
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442068
Product Name TFAR8412BEFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details