Capital Lighting, Inc. TFAR8409BEFL Exterior -Wall Mount 442065

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728133804 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728133804 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAR8409BEFL Exterior -Wall Mount - 442065 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR8409BEFL Exterior -Wall Mount
442065
TFAR8409BEFL Exterior -Wall Mount 442065
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728133804 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Extension: 11
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bergamo
Weight: 14
Product Name: One Light Outdoor Wall
UPC: 611728133804
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442065
Product Name TFAR8409BEFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details