Capital Lighting, Inc. TFFS1507VB Mini Pendants-Rod 442019

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 10 Product Name: One Light Pendant UPC: 611728130193 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 10 Product Name: One Light Pendant UPC: 611728130193 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFFS1507VB Mini Pendants-Rod - 442019 - Capital Lighting, Inc.
Columbus, OH, USA
TFFS1507VB Mini Pendants-Rod
442019
TFFS1507VB Mini Pendants-Rod 442019
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 10 Product Name: One Light Pendant UPC: 611728130193 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Weight: 10
Product Name: One Light Pendant
UPC: 611728130193
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442019
Product Name TFFS1507VB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details