PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.00
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Nickel Wet
Weight: 33
Product Name: 52`` Ceiling Fan with Light
UPC: 706411032417
Category: Ceiling Fan
Glass: White Opal
Safety Rating: UL
Safety Listing: Wet
Wire: 8``
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 53
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 107
Airflow Efficienty: 5700
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 441758 |
| Product Name | F574-BNW Fans-Wet Location |