PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 21.50
Bulb
Qty: 3
Wattage: 60
Finish: Craftsman
Weight: 38
Product Name: 52`` Ceiling Fan With Light and Wall Control
UPC: 706411032455
Category: Ceiling Fan
Glass: Craftsman
Safety Rating: UL
Safety Listing: Wet
Wire: 80``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 77
Light Kit: Included
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 69
Airflow Efficienty: 5374
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 441726 |
| Product Name | F840-CF Fans-Wet Location |