PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 13.13
Bulb
Finish: Brushed Nickel
Weight: 39
Product Name: 72`` Ceiling Fan With Wall Control
UPC: 706411032486
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Motor size: 212x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 72
Electricity Use: 109
Light Kit: Adaptable
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 60
Airflow Efficienty: 6550
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 441720 |
| Product Name | F539-BN Fans-Ceiling Fans |