Capital Lighting, Inc. K9376-2 Fans-Light Kits 441498

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Excavation Glass Product Name: K9376-2 Excavation Light Kit UPC: 706411029769 Category: Light Kit Glass: Excavation
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Excavation Glass Product Name: K9376-2 Excavation Light Kit UPC: 706411029769 Category: Light Kit Glass: Excavation

Suppliers

Company
Product
Description
Supplier Links
K9376-2 Fans-Light Kits - 441498 - Capital Lighting, Inc.
Columbus, OH, USA
K9376-2 Fans-Light Kits
441498
K9376-2 Fans-Light Kits 441498
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Excavation Glass Product Name: K9376-2 Excavation Light Kit UPC: 706411029769 Category: Light Kit Glass: Excavation

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 100
Finish: Excavation Glass
Product Name: K9376-2 Excavation Light Kit
UPC: 706411029769
Category: Light Kit
Glass: Excavation

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441498
Product Name K9376-2 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details