Capital Lighting, Inc. 60-1928 Pendants-Bowl Style 441197

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: T3 Qty: 3 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: Three Light Pendant UPC: 045923619281 Category: Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: T3 Qty: 3 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: Three Light Pendant UPC: 045923619281 Category: Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1928 Pendants-Bowl Style - 441197 - Capital Lighting, Inc.
Columbus, OH, USA
60-1928 Pendants-Bowl Style
441197
60-1928 Pendants-Bowl Style 441197
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: T3 Qty: 3 Wattage: 13 Finish: Dark Chocolate Bronze Product Name: Three Light Pendant UPC: 045923619281 Category: Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.00
Bulb
Type: T3
Qty: 3
Wattage: 13
Finish: Dark Chocolate Bronze
Product Name: Three Light Pendant
UPC: 045923619281
Category: Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441197
Product Name 60-1928 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details