Capital Lighting, Inc. 60-2403 Mid. Chandeliers-Glass Up 441193

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Copper Bronze Product Name: Six Light Chandelier UPC: 045923624032 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Copper Bronze Product Name: Six Light Chandelier UPC: 045923624032 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2403 Mid. Chandeliers-Glass Up - 441193 - Capital Lighting, Inc.
Columbus, OH, USA
60-2403 Mid. Chandeliers-Glass Up
441193
60-2403 Mid. Chandeliers-Glass Up 441193
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Copper Bronze Product Name: Six Light Chandelier UPC: 045923624032 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Copper Bronze
Product Name: Six Light Chandelier
UPC: 045923624032
Category: Chandeliers
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441193
Product Name 60-2403 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details