Capital Lighting, Inc. 60-2405 Island/Pool Table-2 Light Bar 441190

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 27.00 Bulb Type: T3 Globe GU24 Qty: 2 Wattage: 15 Finish: Copper Bronze Product Name: Two Light Trestle UPC: 045923624056 Category: Trestle Glass: Champagne Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 27.00 Bulb Type: T3 Globe GU24 Qty: 2 Wattage: 15 Finish: Copper Bronze Product Name: Two Light Trestle UPC: 045923624056 Category: Trestle Glass: Champagne Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2405 Island/Pool Table-2 Light Bar - 441190 - Capital Lighting, Inc.
Columbus, OH, USA
60-2405 Island/Pool Table-2 Light Bar
441190
60-2405 Island/Pool Table-2 Light Bar 441190
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 27.00 Bulb Type: T3 Globe GU24 Qty: 2 Wattage: 15 Finish: Copper Bronze Product Name: Two Light Trestle UPC: 045923624056 Category: Trestle Glass: Champagne Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 27.00
Bulb
Type: T3 Globe GU24
Qty: 2
Wattage: 15
Finish: Copper Bronze
Product Name: Two Light Trestle
UPC: 045923624056
Category: Trestle
Glass: Champagne Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441190
Product Name 60-2405 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details