Capital Lighting, Inc. 60-2507 Exterior -Wall Mount 441189

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.62 Height: 29.00 Bulb Type: T4 GU24q-3 Qty: 3 Wattage: 26 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923625077 Category: Wall Lanterns Glass: Fluted Seeded Safety Listing: Wet Top to outlet: 17.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.62 Height: 29.00 Bulb Type: T4 GU24q-3 Qty: 3 Wattage: 26 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923625077 Category: Wall Lanterns Glass: Fluted Seeded Safety Listing: Wet Top to outlet: 17.00

Suppliers

Company
Product
Description
Supplier Links
60-2507 Exterior -Wall Mount - 441189 - Capital Lighting, Inc.
Columbus, OH, USA
60-2507 Exterior -Wall Mount
441189
60-2507 Exterior -Wall Mount 441189
PRODUCT DETAILS / SPECS Width/Dia: 12.62 Height: 29.00 Bulb Type: T4 GU24q-3 Qty: 3 Wattage: 26 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923625077 Category: Wall Lanterns Glass: Fluted Seeded Safety Listing: Wet Top to outlet: 17.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.62
Height: 29.00
Bulb
Type: T4 GU24q-3
Qty: 3
Wattage: 26
Finish: Old Penny Bronze
Product Name: Three Light Wall Lantern
UPC: 045923625077
Category: Wall Lanterns
Glass: Fluted Seeded
Safety Listing: Wet
Top to outlet: 17.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441189
Product Name 60-2507 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details