Capital Lighting, Inc. 60-2511 Exterior -Post/Pier Head 441186

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Bulb Type: T4 GU24q-3 Qty: 3 Wattage: 26 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923625114 Category: Post Lanterns Glass: Champagne Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Bulb Type: T4 GU24q-3 Qty: 3 Wattage: 26 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923625114 Category: Post Lanterns Glass: Champagne Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2511 Exterior -Post/Pier Head - 441186 - Capital Lighting, Inc.
Columbus, OH, USA
60-2511 Exterior -Post/Pier Head
441186
60-2511 Exterior -Post/Pier Head 441186
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Bulb Type: T4 GU24q-3 Qty: 3 Wattage: 26 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923625114 Category: Post Lanterns Glass: Champagne Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 27.00
Bulb
Type: T4 GU24q-3
Qty: 3
Wattage: 26
Finish: Old Penny Bronze
Product Name: Three Light Post Lantern
UPC: 045923625114
Category: Post Lanterns
Glass: Champagne
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441186
Product Name 60-2511 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details